EN
  • EN
  • DE

OPA875IDGKT

Part No OPA875IDGKT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX SNGL 2:1 8VSSOP / Analog Multiplexer Single 2:1 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 1
Operating Supply Voltage 5V
Dual Voltage Supply ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 791039-OPA875IDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA875
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA875IDGKT CAD Model

Description

Product Overview: Texas Instruments OPA875IDGKT

The Texas Instruments OPA875IDGKT is a high-performance, voltage-feedback operational amplifier designed to address a wide range of applications. This versatile op-amp features a unique combination of speed, precision, and low noise, making it an excellent choice for professional audio equipment, test and measurement instruments, active filters, and fast transimpedance amplifiers for photodiode applications.

With its single-supply voltage range from 4.5V to 5.5V and dual-supply voltage range from ±2.25V to ±2.75V, the OPA875IDGKT provides designers with flexibility in various circuit configurations. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

The OPA875IDGKT boasts a high slew rate of 2750 V/µs and a wide bandwidth of 1.8 GHz, which allows it to handle high-speed signal processing with ease. This makes the device suitable for applications requiring fast and accurate signal amplification, such as video processing and RF/IF signal chains.

Low distortion is another key feature of the OPA875IDGKT, with a total harmonic distortion plus noise (THD+N) of -80 dBc at 1 MHz. This low distortion level, combined with a low noise figure of 4.6 nV/√Hz at 1 kHz, ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.

The OPA875IDGKT comes in a compact VSSOP-8 package, which is ideal for space-constrained applications. Its operating temperature range from -40°C to +125°C ensures reliable performance in a variety of environmental conditions.

For design flexibility, the OPA875IDGKT is fully specified for both 5V and ±2.5V operation, and it is characterized for performance over the extended industrial temperature range. This makes it a suitable choice for industrial designs that require consistent performance across a broad range of operating conditions.

In summary, the Texas Instruments OPA875IDGKT operational amplifier is a high-speed, low-noise component that delivers exceptional performance for a multitude of applications. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, providing designers with a reliable and versatile solution.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess