EN
  • EN
  • DE

ISO5500DWR

Part No ISO5500DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Number of Channels 1
Isolation Voltage 4243Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 55ns, 10ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Supply Voltage - Operating 3 V to 5.5 V, 15 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CSA, UL, VDE
Win Source Part Number 018120-ISO5500DWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO5500DWR CAD Model

Description

The ISO5500DWR is a high-performance, robust product from the reputable technology manufacturer, Texas Instruments.

  • Type: Isolated gate driver
  • Isolation Voltage: 4242 Vpk
  • Output Current: Peak output current of up to 5A
  • Propagation Delay: Fast propagation delay of 100 ns
  • Operating Temperature Range: -40°C to +125°C
  • Protection Features: Under-voltage lockout (UVLO) and over-temperature protection
  • Package: Compact, surface-mount SOIC
  • Compliance: Lead-free and RoHS-compliant

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5105 $52.5315
7+ $14.3676 $100.5732
11+ $13.9186 $153.1046
15+ $13.4696 $202.0440
20+ $13.0206 $260.4120
26+ $11.6736 $303.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,433 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess