EN
  • EN
  • DE

TPSM82810SSILR

Part No TPSM82810SSILR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 2.75-V TO 6-V, 4-A STEP-DOWN MOD / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.75V - 6V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting SMD (SMT)
Package / Case 14-DFN Module
Dimension 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm)
Supplier Device Package 14-uSIP (4x3)
Base Product Number TPSM82810
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM82810SSILRCT,296-TPSM82810SSILRTR,296-TPSM82810SSILRDKR
Standard Package 3,000
Win Source Part Number 978719-TPSM82810SSILR
Ultra Librarian 3D Model Ultra Librarian TPSM82810SSILR CAD Model

Description

The TPSM82810SSILR is a highly integrated power solution from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This compact module integrates a synchronous step-down converter and inductors to provide an efficient, low-profile power management solution.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.4V to 5.5V, making it versatile for various applications, including powered by USB or battery-operated devices.
  • Output Current: It is capable of delivering up to 1A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The TPSM82810SSILR boasts high efficiency due to its synchronous step-down converter design, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 3.6V to meet the specific needs of their application, providing a high degree of flexibility.
  • Compact Size: With a small 2.5mm x 2.5mm HotRod™ QFN package, this power module is ideal for space-constrained applications.
  • Integrated Inductors: The inclusion of integrated inductors simplifies design and reduces external component count, leading to a smaller PCB footprint and faster time to market.
  • Thermal Performance: The TPSM82810SSILR is designed with excellent thermal performance in mind, ensuring reliable operation even at full load and high ambient temperatures.

Applications

The TPSM82810SSILR is suitable for a broad array of applications, including but not limited to:

  • Point-of-Load Conversions
  • Networking, Telecom, and Industrial Equipment
  • Space-Constrained Applications
  • Portable and Battery-Powered Devices
  • Field Programmable Gate Arrays (FPGAs)
  • Microprocessors and DSPs

In conclusion, the TPSM82810SSILR from Texas Instruments is a powerful, flexible, and efficient solution for modern electronic devices requiring a compact power supply with high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6241 $53.3687
16+ $6.2557 $100.0912
25+ $6.0602 $151.5050
35+ $5.8647 $205.2645
45+ $5.6692 $255.1140
60+ $5.0828 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess