EN
  • EN
  • DE

LTC3700EMS#PBF

Part No LTC3700EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 550kHz
Voltage/Current - Output 1 Adj to 0.8V, 5A
Voltage/Current - Output 2 Adj to 0.8V, 150mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.4 V to 9.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 303371-LTC3700EMS
Ultra Librarian 3D Model Ultra Librarian LTC3700EMS#PBF CAD Model

Description

LTC3700EMS#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC3700EMS#PBF is a cutting-edge, high-efficiency synchronous buck regulator from Linear Technology that provides a compact and energy-efficient solution for voltage step-down applications. This device is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, which is crucial for battery-powered and space-constrained applications.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.5V to 9.8V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.8V, which allows for great flexibility in powering different types of loads.
  • High Efficiency: With its synchronous rectification and internal switches, the LTC3700EMS#PBF boasts efficiencies up to 95%, ensuring minimal heat generation and longer battery life.
  • No Schottky Diode Required: The inclusion of internal synchronous rectification eliminates the need for an external Schottky diode, reducing both cost and board space.
  • High Frequency Operation: With the ability to operate at up to 4MHz, the LTC3700EMS#PBF allows for the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, providing improved performance and reliability.

Applications:

The LTC3700EMS#PBF is an excellent choice for a variety of applications including:

  • Portable and battery-powered equipment
  • Point of load conversions
  • Embedded systems
  • Networking and telecommunications
  • Automotive power systems

Package and Quality:

The device is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Linear Technology ensures high-quality and reliability, making the LTC3700EMS#PBF a dependable choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess