EN
  • EN
  • DE

TPS990STPZPRQ1

Part No TPS990STPZPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DLP SYSTEM MANAGEMENT AND I / Automotive PMIC 100-HTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TPS990
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-TPS990STPZPRQ1CT,296-TPS990STPZPRQ1TR,296-TPS990STPZPRQ1DKR
Standard Package 1,000
Win Source Part Number 978716-TPS990STPZPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS990STPZPRQ1 CAD Model

Description

The TPS990STPZPRQ1, crafted by the renowned Texas Instruments, is a state-of-the-art automotive power management integrated circuit (IC) designed to meet the rigorous demands of the modern automotive industry. This advanced component is an essential building block for automotive applications that require reliable and efficient power control and distribution.

Key Features:

  • High Integration: The TPS990STPZPRQ1 integrates multiple functions into a single chip, reducing the need for external components and saving on board space, which is critical in automotive designs where space is at a premium.
  • Robust Power Management: It offers a wide input voltage range, enabling it to handle the fluctuations commonly found in automotive power systems. This ensures a stable and consistent power supply to critical vehicle systems.
  • Thermal Management: The IC is designed with thermal protection features that prevent overheating, ensuring long-term reliability and safety in the high-temperature environments typical of automotive applications.
  • Quality and Reliability: As with all Texas Instruments products, the TPS990STPZPRQ1 is manufactured to the highest quality standards and has been rigorously tested to meet the stringent requirements of the automotive industry.
  • Automotive Certification: This power management IC is qualified for automotive applications, adhering to the AEC-Q100 standard, which is a critical certification for automotive electronics reliability.

Applications:

The TPS990STPZPRQ1 is suitable for a variety of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Body Control Modules
  • Powertrain and Engine Control Units
  • Vehicle Lighting Systems

Conclusion:

In conclusion, the TPS990STPZPRQ1 from Texas Instruments represents a blend of innovation, quality, and performance, making it an ideal choice for automotive manufacturers seeking a reliable power management solution. Its robust design, coupled with advanced features, ensures that it can withstand the challenging conditions of automotive environments while providing the necessary power control to keep vehicle systems operating optimally.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8174 $53.6348
5+ $22.0040 $110.0200
8+ $21.3164 $170.5312
10+ $20.6288 $206.2880
13+ $19.9412 $259.2356
17+ $17.8783 $303.9311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess