EN
  • EN
  • DE

TPS92613QNDRRQ1

Part No TPS92613QNDRRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output Linear - PWM Dimming 600mA TO-263-7
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package TO-263-7
Family Name TPS92613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92613QNDRRQ1TR, 296-TPS92613QNDRRQ1DKR, 296-TPS92613QNDRRQ1CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901019-TPS92613QNDRRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92613QNDRRQ1 CAD Model

Description

The TPS92613QNDRRQ1 is a highly integrated LED driver designed specifically for automotive lighting applications. Manufactured by Texas Instruments, this device is engineered to provide a reliable and efficient solution for controlling exterior and interior LED lights in vehicles.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 40V, making it versatile for various automotive lighting systems.
  • Output Current Control: It offers precise output current regulation, which can be programmed via an external resistor. This feature ensures consistent brightness and color for LEDs.
  • Thermal Protection: The TPS92613QNDRRQ1 includes thermal shutdown protection that safeguards the device and the LEDs from overheating, thereby enhancing system reliability.
  • PWM Dimming Capability: With integrated Pulse-Width Modulation (PWM) dimming control, it allows for adjustable brightness levels, which can be essential for applications like daytime running lights and turn signals.
  • EMI and EMC Performance: The device is designed with electromagnetic interference (EMI) and electromagnetic compatibility (EMC) considerations, ensuring compliance with automotive regulatory standards.

Applications

The TPS92613QNDRRQ1 is ideal for a range of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Turn signals
  • Daytime running lights (DRL)
  • Interior illumination

Quality and Reliability

With its automotive qualification, the TPS92613QNDRRQ1 meets the stringent requirements of the automotive industry for quality and reliability. The device is AEC-Q100 qualified, ensuring performance under extreme conditions.

Package and Availability

The LED driver comes in a compact QFN package, designed for space-constrained applications. The device is available through Texas Instruments and authorized distributors, ensuring easy procurement for automotive manufacturers and suppliers.

For more detailed information, including datasheets, technical documentation, and support resources, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1031 $50.4744
58+ $1.7256 $100.0848
90+ $1.6717 $150.4530
124+ $1.6178 $200.6072
160+ $1.5638 $250.2080
214+ $1.4021 $300.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess