EN
  • EN
  • DE

LM4120AIM5X-1.8

Part No LM4120AIM5X-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199688-LM4120AIM5X-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-1.8 CAD Model

Description

Product Overview: Texas Instruments LM4120AIM5X-1.8

The Texas Instruments LM4120AIM5X-1.8 is a precision voltage reference that offers a fixed output voltage of 1.8V with outstanding accuracy and stability. Designed for high-performance applications, this voltage reference is an ideal choice for providing a stable reference voltage in various electronic systems, such as data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The LM4120AIM5X-1.8 boasts an impressive initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: It offers an excellent temperature coefficient of 75ppm/°C (typical), which means the output voltage remains stable over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage of typically 400mV, this device can operate with minimal headroom above the output voltage, making it suitable for low-voltage applications.
  • Wide Operating Current Range: The LM4120AIM5X-1.8 supports an operating current range from 60µA to 15mA, providing flexibility in various circuit configurations.
  • Long-Term Stability: It demonstrates excellent long-term stability, ensuring reliability and consistency in performance over time.
  • Small Package Size: The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The LM4120AIM5X-1.8 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control
  • Precision Audio Applications
  • Battery-Powered and Energy-Harvesting Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM4120AIM5X-1.8 is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

In summary, the LM4120AIM5X-1.8 from Texas Instruments is a high-precision, stable, and reliable voltage reference, suitable for a wide range of applications where accuracy is paramount. Its small form factor and robust feature set make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess