EN
  • EN
  • DE

LM136AH-5.0/NOPB

Part No LM136AH-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 5.0V Reference Diode | IC VREF SHUNT 5V TO46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Family Part Number LM136
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196827-LM136AH-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM136AH-5.0/NOPB CAD Model

Description

Product Overview: LM136AH-5.0/NOPB

The LM136AH-5.0/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable 5.0V output with exceptional temperature stability and low noise. This precision voltage reference is housed in a hermetically sealed metal can, ensuring robustness and reliability in a wide range of applications and environments.

Key Features

  • Output Voltage: The device provides a fixed 5.0V output, which is essential for applications requiring a stable reference voltage.
  • Temperature Stability: One of the standout features of the LM136AH-5.0/NOPB is its excellent temperature stability, making it suitable for precision applications, even under varying environmental conditions.
  • Low Noise: The low noise characteristic of this voltage reference ensures that it can be used in sensitive electronic circuits without introducing significant signal interference.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it versatile for both commercial and industrial applications.
  • High Precision: With its high-precision output, the LM136AH-5.0/NOPB is ideal for calibration, instrumentation, and high-accuracy systems.
  • Package Type: It is available in a TO-46 package, which is known for its durability and ease of integration into various circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and compliant with RoHS regulations, making it an environmentally conscious choice for manufacturers.

Applications

The LM136AH-5.0/NOPB is suitable for a wide range of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Power supplies
  • Analog and digital circuits that require a precise reference voltage

Conclusion

With its combination of high precision, temperature stability, low noise, and robust packaging, the LM136AH-5.0/NOPB from Texas Instruments stands out as a reliable choice for engineers and designers seeking a dependable voltage reference for their high-accuracy applications. Its compliance with environmental standards further enhances its appeal in the global electronics market.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess