EN
  • EN
  • DE

S-80929ANMP-DDS-T2

Part No S-80929ANMP-DDS-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186951-S-80929ANMP-DDS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80929ANMP-DDS-T2 CAD Model

Description

The S-80929ANMP-DDS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. It is characterized by its low current consumption and high-accuracy detection.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply voltage monitoring
  • Battery voltage monitoring in portable devices
  • Industrial control systems

Features

  • Detection voltage: 2.9V
  • Output Type: N-channel Open Drain
  • Low current consumption: 0.8 μA (typical)
  • Operating voltage range: 0.8V to 6.0V
  • Package: SOT-23-3
  • High-precision detection voltage

Benefits

  • Reliable Reset Function: Provides a stable and reliable reset signal for microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • Compact Size: The SOT-23-3 package enables use in space-constrained designs.
  • Accurate Voltage Detection: High-precision voltage detection ensures proper system operation and prevents malfunctions due to low voltage conditions.
  • Simplified Circuit Design: Requires minimal external components for implementation.

The S-80929ANMP-DDS-T2 is a highly integrated voltage detector designed to monitor power supply voltages and provide a reset signal when the voltage falls below a predefined threshold. The device features an N-channel open drain output, allowing for flexible interfacing with various microcontroller and microprocessor systems. The low current consumption is achieved through advanced circuit design and process technology. The SOT-23-3 package allows for easy assembly and integration into a variety of electronic devices and circuit boards. The precise voltage detection threshold ensures accurate and reliable operation, preventing system instability or malfunction caused by voltage droops.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess