EN
  • EN
  • DE

TLVH431AQDCKT

Part No TLVH431AQDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109798-TLVH431AQDCKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLVH431AQDCKT CAD Model

Description

Overview of TLVH431AQDCKT

The TLVH431AQDCKT is a high-performance, low-voltage adjustable precision shunt regulator from Texas Instruments. Its design is optimized for a wide range of applications, including power supply control and voltage referencing in consumer electronics, industrial hardware, and communication infrastructure. The device is notable for its low output noise, making it suitable for sensitive applications where stable voltage is crucial.

Key Features

  • Adjustable Output Voltage: The TLVH431AQDCKT offers an adjustable output voltage from 1.24 V to 18 V, providing flexibility for various design requirements.
  • Low Voltage Operation: It operates at a low minimum cathode current of 1 mA, making it suitable for low-power applications.
  • High Precision: The device features a typical output voltage tolerance of ±0.5%, ensuring high accuracy for critical applications.
  • Temperature Stability: With excellent temperature stability, the TLVH431AQDCKT maintains consistent performance over a wide operating temperature range.
  • Surface-Mount Package: Housed in a small SC-70 (SOT-323) surface-mount package, it is ideal for space-constrained applications.

Applications

The versatility of the TLVH431AQDCKT allows it to be used in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Voltage monitoring
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLVH431AQDCKT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications. The device's robust construction ensures reliability and a long operational life, even in challenging environments.

In conclusion, the TLVH431AQDCKT from Texas Instruments is a highly reliable, precise, and versatile shunt regulator that is well-suited for a broad spectrum of applications requiring voltage control and regulation. Its compact form factor and low-power operation make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4488 $150.3480
465+ $0.4343 $201.9495
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess