The AIC3643GG6TR is a high-efficiency LED driver IC manufactured by Aic. It is designed to regulate the current flowing through a string of LEDs, providing stable and consistent light output. The device incorporates advanced features such as PWM dimming control, overvoltage protection, and overtemperature protection, making it suitable for a wide range of LED lighting applications.
Applications
- LED backlight for LCD displays
- General LED lighting
- Automotive lighting
- Architectural lighting
- Portable lighting devices
Features
- High efficiency: Minimizes power consumption and heat dissipation.
- PWM dimming control: Allows for precise adjustment of LED brightness.
- Overvoltage protection: Protects the LEDs from damage due to excessive voltage.
- Overtemperature protection: Prevents overheating and ensures long-term reliability.
- Open/Short LED protection: Detects and protects against open or shorted LED conditions.
Benefits
- Stable and consistent light output: Ensures consistent brightness over a wide range of operating conditions.
- Energy efficiency: Reduces power consumption and operating costs.
- Long LED lifespan: Protects the LEDs from damage and prolongs their lifespan.
- Flexible dimming control: Allows for customized lighting effects.
- Compact design: Suitable for space-constrained applications.
Additional Details
The AIC3643GG6TR utilizes a constant current regulation technique to ensure that the current flowing through the LEDs remains constant, regardless of variations in the input voltage or LED forward voltage. This ensures stable and consistent light output. The device also incorporates a PWM dimming control interface, which allows for precise adjustment of the LED brightness. The overvoltage and overtemperature protection features protect the LEDs from damage due to excessive voltage or temperature. The open/short LED protection further enhances the reliability of the system.
Key specifications include input voltage range, output current range, PWM dimming frequency, and protection features. These parameters are crucial for selecting the appropriate LED driver for a given application. The AIC3643GG6TR is available in a compact package, making it suitable for space-constrained applications.