EN
  • EN
  • DE

TPS92001D

Part No TPS92001D
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description GENERAL PURPOSE LED LIGHTING PWM CONTROLLER | IC LED DRIVER OFFL DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Maximum) 21V
Voltage - Output 5V
Frequency 100kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS92001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273708-TPS92001D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92001D CAD Model

Description

The TPS92001D from Texas Instruments is a cutting-edge, highly integrated power management integrated circuit (IC) designed to deliver efficient power conversion and regulation for a wide range of applications. As a member of Texas Instruments' extensive power management portfolio, the TPS92001D stands out for its robustness, flexibility, and ease of use.

Key Features

  • High Efficiency: The device is designed to maximize power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output: The TPS92001D offers an adjustable output voltage, providing design flexibility to meet the needs of various applications.
  • Low Standby Power: It is optimized for low standby power consumption, making it an ideal choice for energy-sensitive designs.
  • Integrated Protection Features: The IC includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under a variety of conditions.
  • Small Footprint: The compact size of the TPS92001D makes it suitable for space-constrained applications.

Applications

The versatile nature of the TPS92001D lends itself to a broad array of applications, including:

  • Power supplies for consumer electronics
  • Industrial control systems
  • Automotive power systems
  • Telecommunications equipment
  • Portable devices

Technical Specifications

The TPS92001D is built to meet stringent technical requirements, ensuring reliable performance in a variety of settings. Its specifications include a wide input voltage range, high switching frequency for reduced-size passive components, and a stable operation over an extended temperature range.

Design Support

Texas Instruments provides comprehensive design support for the TPS92001D, including technical documentation, reference designs, and simulation tools to assist engineers in integrating the IC into their projects with minimal hassle.

With its combination of performance, protection features, and support, the TPS92001D from Texas Instruments is an excellent choice for designers looking to create efficient, reliable power management systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess