EN
  • EN
  • DE

AK108-2

Part No AK108-2
Manufacturer Assmann WSW Components
Catalog Between Series Adapter Cables
Description CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Assmann WSW Components
Connector Type Centronics 36 pos Male to D-Sub 25 pos Male
Length 6.56' (2.00m)
Cable Type Round
Color Beige
Shielding Shielded
Usage Printer, Parallel
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 777739-AK108-2
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 04, 2017
ECCN EAR99
Country of Origin China
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian AK108-2 CAD Model

Description

The Assmann WSW Components AK108-2 is a high-quality cable assembly that is widely used in printer and parallel applications.

  • Connector Type: Centronics 36 pos Male to D-Sub 25 pos Male
  • Shielding: Shielded
  • Length: 6.56' (2.00m)
  • Color: Beige
  • Supply and Demand Status: Limited
  • Country of Origin: China

You May Also Be Interested in

Amphenol
DENSI-SHIELD TO RJ45 ASSY
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 5M / Cable Assembly Centronics 36 pos Male to D-Sub 25 pos Male 16.40' (5.00m)
Lowest to $23.8092
Omron
CBL ASSY CIRC 4P M TO RJ45 16.4\
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
Omron
CBL ASSY M12-RJ45 5M
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 49.21'
Need more? Email Us
Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us
Omron
CBL ASSY M12/RJ45 5M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess