EN
  • EN
  • DE

TPS9104IPTR

Part No TPS9104IPTR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description TELECOM CIRCUIT, 1-FUNC, PQFP48 / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691018-TPS9104IPTR
Ultra Librarian 3D Model Ultra Librarian TPS9104IPTR CAD Model

Description

The TPS9104IPTR is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to cater to a wide range of applications, including portable electronics, industrial systems, and telecommunications equipment, where efficient power regulation and distribution are crucial.

Key Features:

  • High Efficiency: The TPS9104IPTR incorporates a synchronous step-down converter that ensures high efficiency across a wide load range, making it ideal for battery-powered devices.
  • Flexible Power Supply: With an input voltage range that accommodates various sources, this PMIC is highly adaptable to different system requirements.
  • Adjustable Output: The output voltage is programmable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to excessive heat.
  • Small Footprint: Available in a compact QFN package, the TPS9104IPTR saves valuable board space, which is essential in miniaturized electronics.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable applications by minimizing power drain when in standby mode.

Applications:

The TPS9104IPTR is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Medical Equipment
  • Power Banks and Portable Chargers
  • IoT Devices
  • Industrial Control Systems

Quality and Reliability:

As with all Texas Instruments products, the TPS9104IPTR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. TI's commitment to quality means that you can integrate the TPS9104IPTR into your designs with confidence, knowing that it will deliver the power management solutions your products require.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1441 $53.8733
30+ $3.4003 $102.0090
46+ $3.2941 $151.5286
63+ $3.1878 $200.8314
82+ $3.0816 $252.6912
109+ $2.7628 $301.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess