EN
  • EN
  • DE

LX4F232H5QCFIGA3

Part No LX4F232H5QCFIGA3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP / IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M4F 230
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 784773-LX4F232H5QCFIGA3
Popularity Medium
Supply and Demand Status Limited
Family Name LX4F232H5QC
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX4F232H5QCFIGA3 CAD Model

Description

The Texas Instruments LX4F232H5QCFIGA3 is a high-performance microcontroller designed for industrial, automotive, and consumer applications that require efficient data processing, low power consumption, and reliable operation in harsh environments. This microcontroller is part of the Stellaris® LX4F series, which is renowned for its advanced capabilities and integration features.

Key Features:

  • CPU: The device is built around an ARM® Cortex™-M4F processor core, which operates at a frequency of up to 80 MHz. This core includes a floating-point unit (FPU) for efficient handling of complex mathematical computations.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for program storage and data manipulation.
  • I/O and Peripherals: A wide range of peripherals including GPIOs, UARTs, I2C, SPI, CAN, PWM, and ADC channels, offer versatile interfacing options. The microcontroller also features USB 2.0 Full-Speed device and host functionality.
  • Advanced Control: With its integrated motion control PWMs and QEI (Quadrature Encoder Interface), the LX4F232H5QCFIGA3 is well-suited for motor control applications.
  • Power Management: The microcontroller includes a variety of power-saving modes, enabling the design of energy-efficient systems.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance even in extreme conditions.
  • Packaging: The device is offered in a compact 64-pin QFP (Quad Flat Package) which is ideal for space-constrained applications.

Applications:

The versatility of the LX4F232H5QCFIGA3 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Home automation
  • Portable instrumentation
  • Medical devices

Overall, the Texas Instruments LX4F232H5QCFIGA3 microcontroller offers a robust solution for designers looking to incorporate a powerful ARM Cortex-M4F core with extensive communication and control peripherals into their next-generation products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess