EN
  • EN
  • DE
  • IT

BTA08-800CW3LFG

Part No BTA08-800CW3LFG
Manufacturer ON Semiconductor
Catalog Triacs
Description SNUBBERLESS TRIAC  /  TRIAC Standard 600 V 8 A Through Hole TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr onsemi
Package Bulk
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
ECCN EAR99
HTSUS 8541.30.0080
Other Names ONSONSBTA08-800CW3LFG,2156-BTA08-800CW3LFG-OS
Standard Package 1
Win Source Part Number 981877-BTA08-800CW3LFG
Ultra Librarian 3D Model Ultra Librarian BTA08-800CW3LFG CAD Model

Description

ON Semiconductor BTA08-800CW3LFG Triac

The BTA08-800CW3LFG, from ON Semiconductor, is a highly versatile triac designed to manage AC loads in a variety of applications. This robust semiconductor device is well-suited for use in controlling AC power where high surge capability is required. It's ideal for implementing into home appliances, office equipment, and industrial automation systems, offering a reliable solution for AC switching and phase control operations.

The BTA08-800CW3LFG features a maximum repetitive off-state voltage (VDRM) of 800V, which ensures it can handle the high-voltage requirements of many systems. Its on-state RMS current (IT(RMS)) of 8A indicates its capability to conduct significant current when in the on-state, making it a strong choice for moderate to high power applications.

This triac comes in a TO-220AB package, known for its excellent thermal and electrical performance. The package is designed to be mounted onto a heatsink, which is crucial for maintaining thermal stability and ensuring the longevity of the device under high power conditions. The BTA08-800CW3LFG's high surge current capability further adds to its reliability, allowing it to withstand transient overcurrent conditions without damage.

ON Semiconductor has equipped the BTA08-800CW3LFG with a gate trigger voltage (VGT) that is low enough to ensure easy triggering but high enough to prevent spurious triggering from noise, making the device stable and predictable in its operation. Additionally, the triac features a non-repetitive surge peak on-state current (ITSM), which is a critical parameter for understanding how the device will behave under surge conditions.

In summary, the BTA08-800CW3LFG triac from ON Semiconductor is a reliable and efficient solution for AC power control in a wide range of applications. With its high voltage and current capabilities, robust surge handling, and convenient TO-220AB package, this triac is engineered to deliver performance and durability where it matters most.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO252 / TRIAC Standard 600 V 4 A Surface Mount TO-252, (D-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.1248
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $0.6475
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $2.1021
Littelfuse Inc.
TRIAC ALT 6A 600V TO-252 D-PAK / TRIAC Alternistor - Snubberless 600 V 6 A Surface Mount TO-252, (D-Pak)
Lowest to $0.1264
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $14.0290
ON Semiconductor
Thyristor TRIAC 600V 8A 4-Pin SOT-223 T/R
Need more? Email Us
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Lowest to $0.6223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess