EN
  • EN
  • DE

TPS75901KTT

Part No TPS75901KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER GOOD FAST-TRANSIENT RESPONSE 7.5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273397-TPS75901KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75901KTT CAD Model

Description

The TPS75901KTT is a high-performance, adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TPS759xx family of devices that offer a wide range of output voltage options, tailored to meet the precise needs of sophisticated electronic circuits.

Key Features

  • Adjustable Output: The TPS75901KTT allows for an adjustable output voltage range, which can be set from 1.22V to 5.5V via external resistors. This flexibility makes it suitable for a variety of applications, including microcontrollers, DSPs, and other sensitive electronics.
  • High Output Current: Capable of delivering up to 7.5A of continuous output current, this regulator can power even the most demanding circuits without compromising performance.
  • Low Dropout: With a low dropout voltage, the TPS75901KTT maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and ensures stable operation under varying input conditions.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects the regulator and the overall system from overheating, thereby ensuring long-term reliability.
  • Fast Transient Response: The TPS75901KTT is designed to have a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.

Applications

The versatile nature of the TPS75901KTT makes it suitable for a broad range of applications, including:

  • FPGA and ASIC power supplies
  • High-performance DSPs
  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Automotive systems

Package and Quality

The TPS75901KTT comes in a compact 5-terminal TO-263 package, which is designed to optimize board space and ensure efficient heat dissipation. Texas Instruments is committed to delivering high-quality products, and this voltage regulator is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability in a variety of environments.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4161 $57.6644
9+ $11.8286 $106.4574
14+ $11.4590 $160.4260
19+ $11.0894 $210.6986
24+ $10.7197 $257.2728
32+ $9.6108 $307.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,998 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess