EN
  • EN
  • DE

BQ24180YFFT

Part No BQ24180YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 25DSBGA / Switching Battery Charger Li-Ion/Li-Pol 1500mA 25-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 16V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 25-UFBGA, DSBGA
Manufacturer Package 25-DSBGA (2x2)
Win Source Part Number 770310-BQ24180YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24180
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24180YFFT CAD Model

Description

Introducing the BQ24180YFFT from Texas Instruments

The BQ24180YFFT is a high-efficiency, synchronous battery charger from Texas Instruments, designed for the modern needs of portable electronics. This advanced power management integrated circuit (IC) is engineered to provide fast and safe charging for single-cell Li-ion and Li-polymer batteries. Its compact form factor, the 20-bump DSBGA package, makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable gadgets.

Key Features

  • Input Voltage Range: The BQ24180YFFT supports a wide input voltage range from 4.5 V to 17 V, making it versatile for use with various power sources.
  • Charge Current: It is capable of delivering up to 2 A of charge current, which can be programmed via an I2C interface or set by resistors, allowing for fast and efficient charging.
  • High-Efficiency Operation: The device features a synchronous switching power FET architecture, which leads to high efficiency and reduced heat generation during operation.
  • Integrated Safety Features: The BQ24180YFFT comes with a suite of safety features including overvoltage, thermal, and short-circuit protection, ensuring the safety and longevity of both the charger and the battery.
  • Power Path Management: With its integrated power path management, the IC can simultaneously power the system and charge the battery, optimizing usage of available power.

Advanced Charging Control

The BQ24180YFFT offers a variety of charging parameters that can be controlled to tailor the charging process for specific applications. These include adjustable charge voltage and current, termination current, and a programmable timer. The I2C interface allows for real-time monitoring and control of the charging process, providing flexibility and convenience to designers and users alike.

Energy-Efficient Design

Designed with energy efficiency in mind, the BQ24180YFFT incorporates features such as automatic power down when the charge is complete and a battery depletion mode that draws minimal current from the battery when the input power is removed. This contributes to the extended battery life and energy savings, making the BQ24180YFFT a smart choice for eco-conscious applications.

With its robust feature set and compact size, the BQ24180YFFT from Texas Instruments stands out as a sophisticated solution for portable device charging, combining performance, safety, and efficiency in a single chip.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess