EN
  • EN
  • DE

TPS74401KTWTG3

Part No TPS74401KTWTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A Ultra-LDO with Programmable Soft-Start
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 3.6V
Voltage Dropout (Maximum) 0.24V @ 3A
Output Current 3A
PSRR 73dB ~ 50dB (1kHz ~ 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 1273314-TPS74401KTWTG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS74401
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS74401KTWTG3 CAD Model

Description

The TPS74401KTWTG3 is a highly versatile, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This regulator is designed to deliver up to 3A of output current with a dropout voltage of just 300mV at full load, making it an excellent choice for high-performance power management applications. The device's adjustable output voltage range from 0.8V to 3.3V allows for flexible use across various circuits and systems.

One of the key features of the TPS74401KTWTG3 is its fast transient response, which ensures stable operation even under rapidly changing load conditions. This is particularly important in applications where power demand can fluctuate quickly, such as in digital processors or communication devices. The regulator also includes an integrated soft-start feature to limit inrush current during startup, further enhancing system reliability.

The TPS74401KTWTG3 is equipped with several protective features, including overcurrent and overtemperature protection, ensuring the longevity and safety of both the regulator and the system it powers. The device also supports remote sensing, which compensates for voltage drops in the power supply lines, maintaining accurate voltage regulation at the load.

This voltage regulator comes in a compact, surface-mount 5x5mm QFN (quad flat no-leads) package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for use in portable electronics, networking equipment, and industrial systems.

TI's commitment to quality is evident in the TPS74401KTWTG3's design and manufacturing. The device is characterized for operation over a wide temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environments. Whether for consumer electronics, medical devices, or automotive applications, the TPS74401KTWTG3 provides a robust power management solution that engineers can trust.

For detailed technical specifications, application circuits, and additional resources, designers and engineers are encouraged to consult the comprehensive datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3529 $56.1174
14+ $7.6742 $107.4388
21+ $7.4344 $156.1224
28+ $7.1946 $201.4488
36+ $6.9548 $250.3728
49+ $6.2353 $305.5297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess