EN
  • EN
  • DE

AK4112A

Part No AK4112A
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168003-AK4112A
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4112A CAD Model

Description

The AK4112A is a digital audio interface transceiver manufactured by AKM Semiconductor Inc. This device is designed to transmit and receive digital audio data in various formats, including AES/EBU, S/PDIF, and IEC60958. It is commonly used in audio equipment such as CD players, DVD players, audio interfaces, and mixing consoles.

Applications

  • CD Players
  • DVD Players
  • Audio Interfaces
  • Mixing Consoles
  • Digital Audio Workstations (DAWs)
  • AV Receivers

Features

  • Digital Audio Interface Transceiver
  • AES/EBU, S/PDIF, and IEC60958 Compatibility
  • Low Jitter
  • High Input Sensitivity
  • Clock Recovery Circuit
  • Error Detection and Correction
  • Selectable Input/Output Formats

Benefits

  • Seamless digital audio connectivity between various devices.
  • High-quality audio transmission with minimal jitter.
  • Reliable data transfer with error detection and correction.
  • Flexible configuration for different audio formats and standards.
  • Simplified system design due to integrated clock recovery circuit.
  • Robust performance in noisy environments due to high input sensitivity.
  • Reduced distortion and improved audio clarity.

Additional Details

The AK4112A digital audio interface transceiver supports a wide range of sampling frequencies, typically from 32 kHz to 192 kHz. It features a low-jitter clock recovery circuit that minimizes timing errors and ensures high-quality audio transmission. The device incorporates error detection and correction mechanisms to detect and correct data errors, ensuring reliable data transfer. It offers selectable input and output formats, allowing it to be configured for different audio standards and applications. The AK4112A is available in various packages, such as a QFP or LQFP package, suitable for surface mount assembly.

The AK4112A is commonly used in audio equipment to transmit and receive digital audio data between different components. It is found in CD players, DVD players, audio interfaces, and mixing consoles, providing a reliable and high-quality digital audio connection. The device's low jitter, high input sensitivity, and error detection capabilities make it suitable for demanding audio applications where signal integrity is critical.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Linear Technology
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess