EN
  • EN
  • DE

SN74LVC2G17DCK3

Part No SN74LVC2G17DCK3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Family Name 74LVC2G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVC2G17DCK3TR, 296-SN74LVC2G17DCK3CT, SN74LVC2G17DCK3-ND, 296-SN74LVC2G17DCK3DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851923-SN74LVC2G17DCK3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DCK3 CAD Model

Description

SN74LVC2G17DCK3 - Texas Instruments

The SN74LVC2G17DCK3 is a high-performance, dual Schmitt-trigger buffer designed by Texas Instruments to provide optimal solutions for a wide range of digital signal conditioning tasks. This integrated circuit belongs to the 74LVC family, which is renowned for its low-voltage operation and low power consumption, making it an excellent choice for modern electronic applications where power efficiency is crucial.

Key Features

  • Operating Voltage: The device operates over a wide voltage range of 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for interfacing with both 3.3 V and 5 V systems.
  • Dual Schmitt-trigger Inputs: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is beneficial for applications that are susceptible to noise or have long rise and fall times.
  • High Drive: It can drive up to 24 mA at the output, allowing for direct driving of LEDs or other high-current devices.
  • Low Power Consumption: This device is designed for low power consumption, with a typical ICC of only 10 µA maximum.
  • ESD Protection: The inputs and outputs are designed to withstand electrostatic discharge (ESD) events, with protection exceeding JESD 22, ensuring robust performance in harsh environments.
  • Compact Packaging: The SN74LVC2G17DCK3 comes in an SC70-6 package, which is a very small and thin package, ideal for space-constrained applications.

Applications

The SN74LVC2G17DCK3 is versatile and can be used in a multitude of applications, including:

  • Signal conditioning and buffering
  • Line receivers with noise filtering
  • Reset or interrupt signaling
  • Level translation from 3.3V to 5V systems
  • Wave shaping of clock or data signals

With its robust design and high functionality, the SN74LVC2G17DCK3 from Texas Instruments is an essential component for designers looking to enhance signal integrity in their digital systems while maintaining low power consumption and high integration.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,510 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess