EN
  • EN
  • DE
  • IT

TPS72525DCQRQ1

Part No TPS72525DCQRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708031-TPS72525DCQRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72525DCQRQ1 CAD Model

Description

The TPS72525DCQRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This device offers a fixed output voltage of 2.5V, which is ideal for powering sensitive microcontrollers, analog circuits, and other digital logic devices that require a stable voltage supply.

Key Features:

  • Stable Output Voltage: The TPS72525DCQRQ1 provides a steady 2.5V output, making it suitable for consistent power delivery.
  • High Accuracy: With tight output voltage regulation, this LDO ensures high accuracy, which is crucial for precision applications.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby ensuring the safety and longevity of both the regulator and the system it powers.
  • Overcurrent Protection: The device includes overcurrent protection, which safeguards the regulator and the downstream components from damage due to excessive current.

Applications:

The TPS72525DCQRQ1 is particularly suited for use in automotive environments due to its robust design and reliable performance under harsh conditions. It is also an excellent choice for industrial applications where a stable and accurate power supply is necessary.

Quality and Reliability:

As with all Texas Instruments products, the TPS72525DCQRQ1 is manufactured to meet high standards of quality and reliability. It is designed to perform consistently over a wide range of temperatures and conditions, making it a trusted component for critical applications.

Package and Availability:

This voltage regulator is available in a compact SOT-223 package, which is suitable for space-constrained applications. The package and pinout are designed for easy integration into existing designs, simplifying the design process and accelerating time to market.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess