EN
  • EN
  • DE
  • IT

TPS65913B2BDYFFT

Part No TPS65913B2BDYFFT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707995-TPS65913B2BDYFFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65913B2BDYFFT CAD Model

Description

The TPS65913B2BDYFFT is a state-of-the-art integrated power management unit designed and manufactured by Texas Instruments (TI). This advanced IC is specifically engineered to cater to the needs of modern, power-sensitive applications such as smartphones, tablets, and other portable electronics.

Featuring a highly efficient design, the TPS65913B2BDYFFT combines multiple power management functions into a single package, thereby reducing system complexity and enhancing overall performance. It offers a comprehensive solution that includes voltage regulators, power sequencing, system control, and monitoring features to ensure reliable and efficient operation of the host device.

Key Features:

  • Multiple Regulators: The device houses several programmable voltage regulators, including step-down converters and LDOs (Low Drop-Out regulators), providing a wide range of output voltages to power various system components.
  • Power Sequencing: It comes with configurable power-on sequencing, which is crucial for managing the start-up processes of different system components in a controlled manner.
  • Flexibility: The TPS65913B2BDYFFT offers flexibility through its I2C interface, allowing for dynamic voltage scaling, power sequencing adjustments, and system diagnostics.
  • System Monitoring: Integrated system monitoring functions include temperature sensing and voltage supervision, which help maintain system stability and protect against abnormal operating conditions.
  • Compact Form Factor: The device is available in a compact 98-ball BGA (Ball Grid Array) package, making it ideal for space-constrained applications.

Applications:

The versatility of the TPS65913B2BDYFFT makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Various IoT Devices

In summary, the TPS65913B2BDYFFT from Texas Instruments represents a comprehensive power management solution that combines efficiency, flexibility, and reliability, making it an excellent choice for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $8.7660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess