EN
  • EN
  • DE
  • IT

TPS65913B1CAYFFR

Part No TPS65913B1CAYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707992-TPS65913B1CAYFFR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65913B1CAYFFR CAD Model

Description

The TPS65913B1CAYFFR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed to support a wide range of applications, including portable electronics, embedded systems, and industrial devices. This advanced PMIC combines multiple power solutions into a single package, providing a compact and efficient power management solution for system designers.

Key Features:

  • Multiple Power Rails: The TPS65913B1CAYFFR includes several programmable voltage rails, which can be configured to supply different voltage levels required by various system components.
  • High Efficiency: This PMIC features high-efficiency step-down converters, LDOs (Low Dropout Regulators), and a real-time clock supply, ensuring optimal power delivery and extended battery life in portable applications.
  • Configurability: With programmable voltage settings and sequencing, designers can tailor the power-up and power-down sequences to meet specific system requirements, enhancing the overall stability and reliability of the system.
  • Advanced Power Control: The device includes power control features such as SmartReflex™ for dynamic voltage scaling, which helps in reducing power consumption during low-performance states.

Technical Specifications:

  • Input Voltage Range: The PMIC supports a wide input voltage range, making it adaptable to various battery technologies and input power sources.
  • Integrated Clock Management: Includes an RTC (Real-Time Clock) for time-keeping purposes, which is essential for applications that require accurate time tracking.
  • Package: The TPS65913B1CAYFFR is available in a compact YFF (DSBGA) package, which reduces the footprint on the PCB and is ideal for space-constrained applications.
  • Communication Interface: It also features an I2C interface for communication with the host processor, allowing for system monitoring and control of the PMIC settings.

The TPS65913B1CAYFFR from Texas Instruments is a versatile solution for managing power requirements in complex systems. Its integration of multiple power domains and advanced power-saving features make it an excellent choice for designers looking to optimize power usage and extend battery life in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.6826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1998 $75.5994
6+ $20.6768 $124.0608
9+ $20.0306 $180.2754
12+ $19.3845 $232.6140
15+ $18.7384 $281.0760
21+ $16.7999 $352.7979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess