EN
  • EN
  • DE
  • IT

TPS65831AYFFR

Part No TPS65831AYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707975-TPS65831AYFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65831AYFFR CAD Model

Description

The TPS65831AYFFR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronic devices. This versatile component is engineered to provide a comprehensive power management solution, integrating multiple functionalities into a single chip to streamline product design and enhance overall system reliability.

Key Features

  • High Integration: The TPS65831AYFFR combines several power management features, including a battery charger, multiple DC-DC converters, and a variety of power rails, making it a highly integrated solution for space-constrained applications.
  • Efficiency: With its advanced power conversion technology, this PMIC ensures high-efficiency power delivery, reducing heat generation and extending battery life in portable devices.
  • Flexibility: The device offers programmable output voltage levels, enabling customization for different system requirements and compatibility with a wide range of processors and peripherals.
  • Intelligent Power Sequencing: The TPS65831AYFFR provides smart power sequencing capabilities, ensuring that each system component receives power in the correct order for optimal performance and stability.
  • Protection Features: It includes multiple protection features such as over-voltage, under-voltage, over-current, and thermal protection to safeguard the system against various fault conditions.

Applications

The TPS65831AYFFR is ideal for a diverse array of applications where efficient power management is crucial. It is particularly well-suited for portable electronics, such as smartphones, tablets, and handheld gaming devices. Additionally, it can be used in smart wearables, IoT devices, and other compact, battery-powered gadgets that require reliable power management.

Technical Specifications

  • Package: 56-Pin YFF (DSBGA)
  • Input Voltage Range: Varies based on application
  • Multiple Output Voltage Rails
  • Programmable Voltage Levels
  • Integrated Battery Charger
  • Intelligent Power Sequencing
  • Protection Features: OVP, UVP, OCP, OTP

With its robust set of features and capabilities, the TPS65831AYFFR from Texas Instruments stands out as a comprehensive power management solution for designers looking to enhance their product's performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.0231 $98.0231
2+ $94.9599 $189.9198
3+ $91.8967 $275.6901
4+ $88.8335 $355.3340
5+ $79.6438 $398.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess