EN
  • EN
  • DE
  • IT

2EDN8533FXTMA1

Part No 2EDN8533FXTMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description DRIVER IC PG-DSO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.4V, 1.9V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting
Rise / Fall Time (Typ) 8.6ns, 6ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8
Base Product Number 2EDN8533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372498-2EDN8533FXTMA1
Ultra Librarian 3D Model Ultra Librarian 2EDN8533FXTMA1 CAD Model

Description

The 1372498-2EDN8533FXTMA1 is an integrated circuit (IC) power management gate driver designed by Infineon Technologies.

  • Series: EiceDriver™
  • Package / Case: 8-SOIC
  • Operating Temperature: -40°C ~ 150°C
  • Voltage - Supply: 4.5V ~ 20V
  • Driven Configuration: Low-Side
  • Number of Drivers: Independent Channels
  • Gate Type: N-Channel, P-Channel MOSFET
  • Logic Voltage: 1.4V ~ 1.9V
  • Current - Peak Output (Source, Sink): 5A
  • Rise / Fall Time (Typ): 8.6ns, 6ns
  • Application: Power management applications
  • Status: Active

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess