EN
  • EN
  • DE

TPS65735RSNT

Part No TPS65735RSNT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ANALOG CIRCUIT, 1 FUNC, PQCC32 / PMIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS65735
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1101050-TPS65735RSNT
Ultra Librarian 3D Model Ultra Librarian TPS65735RSNT CAD Model

Description

The TPS65735RSNT is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is engineered to provide reliable power management solutions for a wide range of applications, including portable electronics, wearables, and Internet of Things (IoT) devices.

With its advanced design, the TPS65735RSNT offers a variety of features that make it an ideal choice for designers looking to optimize power consumption and extend battery life. The device integrates multiple voltage rails, which are finely tuned to power various subsystems within electronic devices. This integration helps reduce the number of external components required, thereby saving space on the PCB and reducing overall system cost.

The TPS65735RSNT boasts high efficiency and low quiescent current, which are critical for battery-powered devices where energy conservation is paramount. Its ability to operate over a wide input voltage range allows for flexible power sourcing from different types of batteries or external power supplies.

One of the key advantages of this PMIC is its programmable voltage settings, which can be adjusted to meet the specific needs of the application. This feature provides designers with the flexibility to fine-tune power delivery for optimal performance and efficiency. Additionally, the TPS65735RSNT includes built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the protection of both the PMIC and the device it powers.

For ease of integration, the TPS65735RSNT comes in a compact QFN package, which is highly suitable for space-constrained applications. Texas Instruments also provides comprehensive support for this product, including detailed datasheets, application notes, and design tools to assist developers in the implementation of the TPS65735RSNT in their projects.

In summary, the TPS65735RSNT from Texas Instruments is a versatile and efficient solution for power management requirements in modern electronic devices. Its combination of integration, efficiency, programmability, and support makes it an excellent choice for designers aiming to create products with outstanding power performance.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7882 $52.0938
22+ $4.7493 $104.4846
33+ $4.6009 $151.8297
45+ $4.4525 $200.3625
59+ $4.3041 $253.9419
78+ $3.8588 $300.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess