EN
  • EN
  • DE

TPS65200YFFT

Part No TPS65200YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI+ CHRGR PWR MGMT 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Max)
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-DSBGA
Win Source Part Number 1112568-TPS65200YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65200YFFT CAD Model

Description

The TPS65200YFFT is a cutting-edge integrated circuit (IC) developed by the renowned electronics company, Texas Instruments (TI). This versatile component is designed to cater to a wide range of applications, particularly in power management solutions. The TPS65200YFFT is part of TI's extensive portfolio of semiconductor products that are known for their reliability, performance, and innovation.

Key Features

  • High Efficiency: The TPS65200YFFT boasts a high-efficiency rating, which is critical for battery-powered devices, as it helps in prolonging battery life and reducing heat generation.
  • Compact Design: This IC comes in a compact package, making it ideal for space-constrained applications. Its small footprint allows for more efficient use of circuit board space, leading to smaller and more streamlined end products.
  • Versatility: With its flexible design, the TPS65200YFFT can be used in various applications, ranging from portable electronics to industrial systems, offering a one-size-fits-all solution for multiple power management needs.
  • Advanced Protection: TI has equipped this IC with several protection features, such as over-current, over-voltage, under-voltage, and thermal protection, ensuring the longevity and stability of both the IC and the system it is integrated into.

Applications

The TPS65200YFFT is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Power Banks
  • Internet of Things (IoT) Devices

Technical Specifications

With its advanced technical specifications, the TPS65200YFFT ensures optimal performance in demanding environments:

  • Input Voltage Range: Specified by TI for a wide range of applications.
  • Output Voltage Range: Configurable to meet the requirements of the target application.
  • Switching Frequency: Optimized for efficiency and reduced electromagnetic interference (EMI).
  • Package Type: The YFFT designation indicates a specific package type offered by TI, consult the datasheet for exact dimensions and layout.

For detailed information, designers and engineers should refer to the official datasheet provided by Texas Instruments. The TPS65200YFFT represents TI's commitment to providing high-quality, innovative solutions for power management challenges across a broad spectrum of industries.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0491 $51.8347
40+ $2.5019 $100.0760
62+ $2.4237 $150.2694
86+ $2.3455 $201.7130
111+ $2.2673 $251.6703
148+ $2.0328 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess