The TPS65191RHBRG4 is a state-of-the-art power management integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of applications that require high-performance power solutions. This IC is particularly well-suited for driving organic light-emitting diode (OLED) panels, which are widely used in modern display technology for smartphones, tablets, and high-definition televisions.
Key Features
- Multiple Output Power Supplies: The TPS65191RHBRG4 offers a multi-channel output, which includes positive and negative charge pump controllers and a linear regulator, to provide a complete power supply solution for OLED displays.
- High-Efficiency Operation: Designed for efficiency, this IC minimizes power consumption, thereby extending battery life in portable devices.
- Programmable Sequencing: The device allows for programmable power-up and power-down sequences, ensuring that the OLED panel is powered in the correct order to prevent damage and extend its lifespan.
- Protection Features: It includes built-in thermal shutdown, overvoltage, and overcurrent protection circuits to safeguard the IC and the connected load from potential damage due to abnormal operating conditions.
- Small Footprint: The TPS65191RHBRG4 comes in a compact 32-pin VQFN package, which is ideal for space-constrained applications.
Applications
The versatility of the TPS65191RHBRG4 makes it suitable for a variety of applications, including:
- Smartphone and Tablet Displays
- Portable Media Players
- Automotive Displays
- Professional Video Equipment
Technical Specifications
With a wide input voltage range and the ability to drive multiple outputs with high precision, the TPS65191RHBRG4 is engineered to meet the stringent requirements of advanced display technologies. Its technical specifications include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Configurable based on application needs
- Operating Temperature Range: -40°C to +85°C
- Packaging: 32-pin VQFN
In summary, the TPS65191RHBRG4 by Texas Instruments is a comprehensive power management solution that combines performance, efficiency, and compact design, making it an excellent choice for powering next-generation OLED displays.