The TPS3801E18DCKT is a high-precision voltage detector designed by Texas Instruments, renowned for their expertise in creating robust and reliable integrated circuits. This particular component is tailored to monitor a single system voltage, ensuring that electronic devices operate within safe voltage levels. It is an essential part of power management solutions, especially in applications where accurate voltage monitoring is critical for system stability and performance.
Key Features
- Precision Monitoring: With a threshold voltage of 1.8V, the TPS3801E18DCKT provides precise voltage monitoring, which is essential for sensitive electronic systems.
- Low Power Consumption: This voltage detector is designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
- High Accuracy: It offers a high degree of accuracy, with a typical threshold voltage accuracy of ±1.5% at 25°C, ensuring reliable operation.
- Manual Reset Input: The device includes a manual reset input, allowing for system resets to be triggered as required.
- Small Package Size: The TPS3801E18DCKT comes in a compact SC-70 package, which is ideal for space-constrained applications.
Applications
The TPS3801E18DCKT is versatile and can be used in a variety of applications including:
- Battery-powered devices
- Portable and handheld electronics
- Microprocessor/microcontroller systems
- Industrial equipment
- Networking and telecom infrastructure
Support and Resources
Texas Instruments provides extensive support for the TPS3801E18DCKT with a comprehensive set of resources. Designers can access datasheets, application notes, and design tools from the Texas Instruments website to facilitate the integration of this voltage detector into their projects.
In conclusion, the TPS3801E18DCKT from Texas Instruments is a reliable and precise solution for voltage detection needs across a broad spectrum of applications. Its small footprint, low power consumption, and high accuracy make it an excellent choice for ensuring the safety and efficiency of electronic systems.