EN
  • EN
  • DE

DS90LV001TLD

Part No DS90LV001TLD
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 1
Delay Time 1.4ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 47mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number DS90LV001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586927-DS90LV001TLD
Ultra Librarian 3D Model Ultra Librarian DS90LV001TLD CAD Model

Description

The DS90LV001TLD from Texas Instruments is a high-performance, single-channel LVDS driver designed for high-speed data transmission over low-voltage differential signaling (LVDS) interfaces. This device is part of the LVDS family and is ideal for applications requiring high data rates and low power consumption.

Key Features

  • High Data Rates: Supports data rates up to 400 Mbps, making it suitable for a wide range of high-speed data transmission applications.
  • Low Power Consumption: Operates with a minimal power draw, which is critical for battery-powered and power-sensitive applications.
  • Differential Signaling: Utilizes LVDS technology to provide robust data transmission with reduced electromagnetic interference (EMI) and improved noise immunity.
  • Wide Operating Temperature Range: Designed to function reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Small Footprint: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The DS90LV001TLD is versatile and can be used in various applications, including but not limited to:

  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interconnects
  • High-speed digital copiers and printers
  • Telecommunications and networking equipment
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90LV001TLD is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Engineers and designers choosing the DS90LV001TLD can be confident in the product's durability and operational integrity.

Whether you are designing a new system or upgrading an existing one, the DS90LV001TLD offers a blend of performance, power efficiency, and reliability that can meet the rigorous demands of high-speed data communication.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
125+ $0.8303 $103.7875
190+ $0.8022 $152.4180
270+ $0.7461 $201.4470
350+ $0.7181 $251.3350
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess