EN
  • EN
  • DE

TPS65105RGERG4

Part No TPS65105RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND VCOM BUFFER | IC REG CTRLR TFT 4OUT 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller, TFT LCD
Parts Input Voltage (V) 2.7V ~ 5.8V
Number of Outputs 4
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Family Part Number TPS65105
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272993-TPS65105RGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65105RGERG4 CAD Model

Description

Product Overview: TPS65105RGERG4 from Texas Instruments

The TPS65105RGERG4 is a high-performance integrated power management IC designed by Texas Instruments specifically for use in small form factor Liquid Crystal Display (LCD) applications. This versatile chip provides a complete power supply solution for both the panel and the backlights used in portable and battery-powered products such as notebook computers, tablet PCs, and digital photo frames.

Featuring multiple output channels, the TPS65105RGERG4 includes a step-up converter for the source driver voltage, a linear regulator for the gate-on voltage, a buffered voltage follower for the gate-off voltage, and a high-efficiency step-up converter for white LED backlighting. This integration reduces the number of external components required, simplifying the design process and saving valuable board space.

The device operates over a wide input voltage range from 1.8V to 6V, allowing it to be powered from a variety of sources including single-cell lithium-ion batteries. It is designed with a fixed switching frequency of 1.6MHz for the step-up converter, which minimizes the size of external components and helps to avoid interference with the display's operation frequency.

Safety and reliability are key concerns in power management, and the TPS65105RGERG4 addresses these with a suite of protection features. It includes thermal shutdown, over-voltage protection, and under-voltage lockout to safeguard the IC and the system it powers against a range of fault conditions. Furthermore, the device is equipped with a soft-start function that prevents inrush current at startup, thereby enhancing system stability.

The TPS65105RGERG4 comes in a compact 24-pin VQFN (RGE) package, which is highly suitable for space-constrained applications. With its robust feature set and compact design, the TPS65105RGERG4 is an excellent choice for designers looking to create efficient, reliable, and high-quality power supply systems for LCD-based products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0223 $50.2230
25+ $4.1209 $103.0225
38+ $3.9921 $151.6998
52+ $3.8633 $200.8916
67+ $3.7346 $250.2182
90+ $3.3482 $301.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess