EN
  • EN
  • DE

INA199A2RSWR

Part No INA199A2RSWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Voltage Output, High or Low Side Measurement, Bi-Directional Zerø-Drift Series CURRENT SHUNT MONITOR | IC OPAMP CURR SENSE 14KHZ 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1.5%
Parts Input Voltage (V) -0.3V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Family Part Number INA199
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1185789-INA199A2RSWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA199A2RSWR CAD Model

Description

Product Overview: INA199A2RSWR by Texas Instruments

The INA199A2RSWR is a precision current-sensing amplifier from Texas Instruments, designed to monitor both shunt voltage drops and bus voltages with high accuracy. This device is part of the INA199 series, which is renowned for its versatility and reliability in various applications, including motor control, battery management, and power-supply monitoring.

Key Features

  • Voltage Supply: The INA199A2RSWR operates at a supply voltage range of 2.7V to 26V, making it suitable for both low and high-voltage applications.
  • Current Sensing: It has a voltage output that directly correlates with the current passing through the shunt resistor, providing an easy method to measure current flow with minimal external components.
  • Gain Options: This particular model, the A2 variant, offers a fixed gain of 50V/V, which is ideal for applications that require moderate amplification of the shunt voltage.
  • Accuracy: The INA199A2RSWR boasts a low offset voltage (±80 µV max) and high accuracy, ensuring precise current measurements across its operating temperature range.
  • Quiescent Current: It features a low quiescent current, thus minimizing the power consumed by the amplifier itself and enhancing the overall efficiency of the system it is used in.
  • Common-Mode Range: The device has an extended common-mode voltage range from –0.3V to 26V, which is maintained independent of the supply voltage, allowing for versatile use in systems with varying ground potentials.
  • Packaging: It is offered in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The INA199A2RSWR is well-suited for a wide range of applications, including:

  • Power management in portable devices
  • Overcurrent protection
  • Battery chargers
  • Automotive and industrial systems
  • Energy management systems

With its combination of precision, low power consumption, and robustness, the INA199A2RSWR from Texas Instruments is an excellent choice for designers looking to implement accurate current sensing in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4993 $52.4265
215+ $0.4677 $100.5555
335+ $0.4519 $151.3865
480+ $0.4203 $201.7440
620+ $0.4045 $250.7900
775+ $0.3887 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess