EN
  • EN
  • DE

MAX8999EWG+T

Part No MAX8999EWG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX899
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215647-MAX8999EWG+T
Ultra Librarian 3D Model Ultra Librarian MAX8999EWG+T CAD Model

Description

The MAX8999EWG+T is a high-performance, versatile power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced component is engineered to cater to the demanding needs of modern electronic devices, offering efficient and reliable power regulation along with a compact form factor. Ideally suited for portable and space-constrained applications, the MAX8999EWG+T is a go-to solution for designers looking to optimize power consumption while maintaining peak performance.

Key Features:

  • Multiple Output Voltages: The device provides several regulated outputs, making it a comprehensive power solution for systems requiring multiple voltage levels.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout (LDO) regulators, the MAX8999EWG+T ensures minimal power loss, extending battery life in portable devices.
  • Small Footprint: Packaged in a compact, space-saving TQFN (Thin Quad Flat No leads) package, it is ideal for applications where board space is at a premium.
  • Integrated Power Control: The PMIC includes features such as soft-start, overvoltage protection, and thermal shutdown, which contribute to the stable and safe operation of the end product.
  • Flexible Application: Whether it's smartphones, tablets, or other portable electronics, the MAX8999EWG+T can adapt to a variety of power architectures, providing a versatile solution for power management challenges.

Applications:

The MAX8999EWG+T is designed for a wide range of applications, particularly where high efficiency and compact design are required. It is an excellent choice for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication systems
  • GPS devices
  • Portable media players
  • Digital cameras and camcorders

With its robust design and comprehensive feature set, the MAX8999EWG+T from Maxim Integrated is the ideal PMIC for powering the next generation of electronic devices, ensuring they operate at their peak while minimizing power consumption.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9942 $59.9304
29+ $4.0979 $118.8391
44+ $3.9697 $174.6668
61+ $3.8415 $234.3315
78+ $3.7133 $289.6374
105+ $3.3299 $349.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess