EN
  • EN
  • DE

L5952

Part No L5952
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR 6OUT 25FLEXIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input 9V ~ 16V
Number of Outputs 6
Voltage - Output 5V, 8.3V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 25-Flexiwatt (Formed Leads)
Supplier Device Package 25-Flexiwatt (Vertical)
Base Product Number L5952
Standard Package 17 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611618-L5952
Ultra Librarian 3D Model Ultra Librarian L5952 CAD Model

Description

Overview of Product L5952 from STMicroelectronics

The L5952 from STMicroelectronics is a multifunctional power management integrated circuit (PMIC) designed to cater to a wide range of automotive applications. This versatile chip is engineered to deliver high performance and reliability, meeting the rigorous standards of the automotive industry.

Key Features

  • Multiple Voltage Regulators: The L5952 includes several built-in voltage regulators, providing various output voltages for different components within the automotive system.
  • Power-On Reset: A Power-On Reset (POR) circuit ensures that the system resets to a known state upon startup, enhancing system stability and safety.
  • Watchdog Timer: An integrated watchdog timer helps in monitoring the system's operation, providing an additional layer of protection against system failures.
  • Low Dropout (LDO) Regulators: The inclusion of LDO regulators allows for stable voltage supply even when the input and output voltage differential is small, making it highly efficient for battery-operated systems.
  • Thermal Protection: Thermal protection circuits prevent the device from overheating, thereby ensuring the longevity and reliability of the PMIC and the system it powers.

Applications

The L5952 is specifically tailored for automotive applications, including but not limited to:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics

Technical Specifications

The L5952 boasts a wide input voltage range, multiple output voltage channels, and a robust design that can withstand the harsh conditions typical of automotive environments. Its compact size makes it suitable for integration into various electronic control units (ECUs) without taking up significant space.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L5952 is no exception. It is manufactured to meet the highest quality standards and undergoes rigorous testing to ensure it performs under the extreme temperature ranges and vibrations found in automotive settings.

With its comprehensive feature set, the L5952 is an excellent choice for designers looking to incorporate a reliable power management solution in their automotive projects.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess