EN
  • EN
  • DE

TPS65051RSMT

Part No TPS65051RSMT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Cell Phones 2.5V to 6V 32-Pin VQFN EP T/R / IC PWR MGMT 6CH W/4 LDO 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Supply Voltage - Operating 1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 034464-TPS65051RSMT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS65051
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65051RSMT CAD Model

Description

The TPS65051RSMT is a highly integrated power management IC designed by Texas Instruments, tailored for portable and battery-powered electronics. This compact solution combines multiple voltage regulators and power controls in a single package, making it an ideal choice for space-constrained applications.

Featuring a range of output voltage options, the TPS65051RSMT includes two step-down converters with a 2.25MHz switching frequency, which allows for the use of small inductors and capacitors, thus reducing the overall footprint on the PCB. Additionally, the device incorporates three 200mA low-dropout (LDO) linear regulators that are ideal for powering peripheral devices.

The TPS65051RSMT is designed with system flexibility in mind, providing programmable voltage options via an I2C interface. This interface enables dynamic voltage scaling, which can be crucial for optimizing power efficiency in complex systems. Furthermore, the IC integrates a high-efficiency 1A battery charger, which supports a wide range of battery chemistries and enhances the product's suitability for portable devices.

Safety features are a key aspect of the TPS65051RSMT, with built-in temperature sensing and thermal shutdown mechanisms to protect against overheating. Over-current protection and under-voltage lockout are also included, ensuring the reliable operation of the device under various conditions.

The TPS65051RSMT is available in a compact 32-pin QFN package, offering an excellent balance between performance and size. Its small form factor, combined with its high integration level, makes it an excellent choice for designers looking to streamline their power management solutions without compromising on functionality or efficiency.

Whether you are developing applications such as smartphones, tablets, or other portable media devices, the TPS65051RSMT from Texas Instruments stands out as a robust, versatile power management solution that can help you achieve longer battery life and enhanced system performance.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0585 $51.9945
40+ $2.5096 $100.3840
62+ $2.4311 $150.7282
86+ $2.3527 $202.3322
110+ $2.2743 $250.1730
148+ $2.0390 $301.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess