EN
  • EN
  • DE

TDA3681J/N2S,112

Part No TDA3681J/N2S,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE SOT243
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 17-PDBS
Win Source Part Number 124197-TDA3681J/N2S,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3681J/N2S,112 CAD Model

Description

The TDA3681J/N2S,112 is a high-quality, versatile integrated circuit (IC) designed and manufactured by NXP Semiconductors. This component is specifically engineered to serve as a multiple voltage regulator for automotive applications, providing stable and reliable power supply solutions in a range of vehicular systems.

Key Features

  • Multiple Output Voltages: The TDA3681J/N2S,112 is capable of delivering several regulated output voltages simultaneously, making it an ideal choice for complex automotive systems that require different voltage levels for various subsystems.
  • High Current Capability: This IC can handle high current loads, which is essential for powering components that draw significant amounts of power, such as car infotainment systems, sensors, and control units.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Thermal Protection: The TDA3681J/N2S,112 includes built-in thermal protection to prevent overheating, which is crucial for maintaining performance and longevity in the harsh thermal environments often encountered in automotive applications.
  • Wide Operating Temperature Range: This IC is designed to operate over a broad temperature range, ensuring consistent performance even under extreme temperature conditions typical in automotive settings.

Applications

The TDA3681J/N2S,112 is suited for a variety of applications within the automotive sector, including but not limited to:

  • Power supply for car radios and infotainment systems
  • Electronic control units (ECUs)
  • Automotive lighting systems
  • Instrument clusters
  • GPS and navigation systems

Product Specifications

With a robust design that adheres to the stringent requirements of the automotive industry, the TDA3681J/N2S,112 is packaged in a 20-lead, heat-dissipating SO package, ensuring reliable operation over its lifetime. This product is also compliant with automotive qualification standards, signifying its high reliability and suitability for vehicular applications.

Ordering and Availability

The TDA3681J/N2S,112 from NXP Semiconductors is available for ordering under the specified part number. For detailed information on pricing, availability, and shipping, interested parties should contact authorized distributors or visit the NXP website for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess