EN
  • EN
  • DE
  • IT

CS3361YD14G

Part No CS3361YD14G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC DRIVER FET ALT REG 14-SOIC  /  Automotive Alternator, 3-Phase PMIC 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Automotive Alternator, 3-Phase
Current - Supply 10mA
Voltage - Supply 9V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CS3361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CS3361YD14G-ON,ONSONSCS3361YD14G
Standard Package 55
Win Source Part Number 1020323-CS3361YD14G
Ultra Librarian 3D Model Ultra Librarian CS3361YD14G CAD Model

Description

ON Semiconductor CS3361YD14G - Integrated Circuit Description

The ON Semiconductor CS3361YD14G is a high-performance integrated circuit designed for automotive applications. This robust component is specifically engineered to facilitate the management and control of automotive lighting systems, making it an ideal choice for manufacturers looking to enhance the reliability and efficiency of their vehicle lighting solutions.

The CS3361YD14G is housed in a compact SOIC-14 package, which allows for efficient use of space on printed circuit boards. Its small footprint ensures that it can be integrated into various automotive systems without significant alterations to existing designs. This integrated circuit is capable of operating over a wide temperature range, which is crucial for the demanding conditions found in automotive environments.

One of the key features of the CS3361YD14G is its ability to provide consistent performance despite fluctuations in battery voltage. This is particularly important in automotive applications where voltage levels can vary widely due to engine start-up, alternator performance, and battery load conditions. The device's built-in voltage regulation helps to maintain stable operation, ensuring that lighting systems function reliably at all times.

In addition to its voltage regulation capabilities, the CS3361YD14G includes protection features that safeguard the circuit against potential damage caused by overcurrent, overtemperature, and transient voltage conditions. These protective measures contribute to the longevity of the product and the overall safety of the vehicle's electrical system.

The integration of the CS3361YD14G into automotive lighting systems can lead to improved light output control, which is essential for both the functionality and aesthetics of modern vehicles. Whether it's used in headlamps, tail lights, or interior illumination, this versatile integrated circuit can help create lighting systems that are both visually appealing and highly reliable.

Overall, the ON Semiconductor CS3361YD14G represents a reliable and efficient solution for automotive lighting control. Its combination of voltage regulation, protection features, and compact design make it a valuable component for any automotive manufacturer seeking to enhance the performance and safety of their vehicles' lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess