EN
  • EN
  • DE

TDA3606AT/N1,112

Part No TDA3606AT/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/BATT DETECT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 95μA
Supply Voltage - Operating 5.6 V to 25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 113669-TDA3606AT/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3606AT/N1,112 CAD Model

Description

Product Overview: TDA3606AT/N1,112

The TDA3606AT/N1,112 is a multifunctional integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This versatile component is specifically engineered to provide a reliable power supply solution for automotive applications. Its robust design and high level of integration make it an ideal choice for managing the power requirements in car radios, navigation systems, and other in-vehicle entertainment and information systems.

Key Features

  • Voltage Regulation: The TDA3606AT/N1,112 contains three voltage regulators, each with different output characteristics to cater to diverse components within automotive systems.
  • Multiple Output: It offers multiple output voltages, enabling it to power various subsystems simultaneously, ensuring efficient power distribution within the automotive application.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which is essential for reducing battery drain when the vehicle is not running.
  • Protection Features: It includes a range of protection features such as short-circuit protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the IC and the system it powers.
  • Reset Function: The integrated reset function provides a controlled startup sequence for the connected microcontroller or processor, enhancing system stability.

Applications

The TDA3606AT/N1,112 is primarily used in the automotive industry, where reliable and consistent power supply is crucial. It is suitable for:

  • Car radio systems
  • Automotive navigation units
  • In-car entertainment systems
  • Dashboard instrumentation
  • Other automotive-related electronics requiring stable power supply

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the TDA3606AT/N1,112 is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions. With its advanced features and comprehensive protection mechanisms, this IC provides not only power but also peace of mind, knowing that it is designed to safeguard the electronics it serves.

Whether you are designing a new car radio or upgrading an existing navigation system, the TDA3606AT/N1,112 by NXP Semiconductors offers a compact, efficient, and reliable solution for your automotive power supply needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,769 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess