EN
  • EN
  • DE

TPS65023RSB

Part No TPS65023RSB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272970-TPS65023RSB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian TPS65023RSB CAD Model

Description

Product Overview: TPS65023RSB from Texas Instruments

The TPS65023RSB is a highly integrated power management IC from Texas Instruments, designed specifically to meet the demanding needs of portable and battery-powered applications. This versatile chip offers a comprehensive solution for power supply management, incorporating multiple voltage regulators, a power sequencing controller, and a host of other features to enhance device performance and longevity.

Key Features:

  • Multiple Voltage Outputs: The TPS65023RSB includes three highly efficient step-down converters for core voltage, memory, and system voltage, alongside two 200-mA low-dropout (LDO) linear regulators, which are ideal for providing stable voltages to sensitive components.
  • Integrated Power Sequencing: This IC simplifies the design by integrating power sequencing, which can be crucial in systems where certain rails must power up or down in a specific order to ensure proper operation.
  • Dynamic Voltage Scaling: The device supports dynamic voltage scaling, allowing the processor to adjust core voltage as needed, reducing power consumption during lower performance requirements.
  • I2C Interface: An I2C-compatible serial interface enables programming and dynamic control of the device, providing flexibility and adaptability to various system requirements.
  • Overtemperature and Overvoltage Protection: Built-in protection mechanisms safeguard the IC and the system from potential damage due to overtemperature and overvoltage conditions.

Applications:

The TPS65023RSB is ideal for a variety of applications, including:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Wireless Modems and Networking Equipment
  • Personal Digital Assistants (PDAs)
  • Portable Media Players

Technical Specifications:

With a compact QFN package and a wide input voltage range, the TPS65023RSB is designed for easy integration into modern electronic devices. Its high level of integration reduces the need for additional external components, thereby minimizing the footprint and complexity of the power supply design.

For detailed technical specifications, datasheets, application notes, and design resources, visit the Texas Instruments website.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8881 $56.6430
65+ $1.5492 $100.6980
100+ $1.5008 $150.0800
140+ $1.4524 $203.3360
180+ $1.4040 $252.7200
240+ $1.2587 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,239 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess