EN
  • EN
  • DE

MAX13085ECPA

Part No MAX13085ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701211-MAX13085ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Lighting, Industrial, Security
Ultra Librarian 3D Model Ultra Librarian MAX13085ECPA CAD Model

Description

Maxim Integrated MAX13085ECPA RS-485/RS-422 Transceiver

The MAX13085ECPA is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications.

The MAX13085ECPA operates from a single 3.3V supply, which helps to conserve power in portable and power-sensitive systems. It features a proprietary AutoShutdown Plus™ function, which automatically enters a low-power shutdown mode when the transceiver senses that the bus is idle, the receiver inputs are open, or the driver inputs are inactive for more than 30 seconds. This feature significantly reduces power consumption when the transceiver is not in active use.

With its extended ESD protection of ±15kV for both the Human Body Model and the IEC 1000-4-2 Air-Gap Discharge Model, the MAX13085ECPA ensures robust performance and resilience in harsh environments. The device's full fail-safe receiver feature guarantees a logic-high receiver output when the receiver inputs are open or shorted, which enhances data integrity under fault conditions.

Moreover, the transceiver supports data rates up to 16Mbps, allowing for high-speed data communication. It also includes a hot-swap capability that prevents glitches on the data line when the device is inserted into a live backplane. The MAX13085ECPA is equipped with a driver output/receiver input that can withstand voltage faults up to ±60V without damage, offering additional protection against line faults.

The MAX13085ECPA comes in a space-saving 8-pin SO package, making it suitable for compact designs. With its thermal shutdown feature, the device protects itself from excessive power dissipation by disabling the driver outputs when the junction temperature exceeds the thermal shutdown threshold.

In summary, the MAX13085ECPA from Maxim Integrated is a versatile and robust RS-485/RS-422 transceiver that provides reliable communication with advanced protective features, ideal for a wide range of applications where data integrity and device protection are paramount.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess