EN
  • EN
  • DE
  • IT

MAX17043X+T10

Part No MAX17043X+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CELL 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series ModelGauge
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Interface I2C
Operating Temperature Range -20°C ~ 70°C (TA)
Package 9-WFBGA, WLBGA
Manufacturer Package 9-WLP (1.26x1.26)
Win Source Part Number 702047-MAX17043X+T10
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17043X+T10 CAD Model

Description

The MAX17043X+T10 is a compact, low-power fuel gauge Integrated Circuit (IC) from Maxim Integrated, designed to provide precise battery state-of-charge (SOC) monitoring for single-cell lithium-ion (Li+) batteries. This innovative chip is ideal for portable devices such as smartphones, tablets, and wearable technology, where space is at a premium and battery life is critical.

Key Features:

  • ModelGauge™ Algorithm: The MAX17043X+T10 incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides accurate SOC estimation without requiring periodic full-to-empty recalibrations, simplifying the user experience.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates at an extremely low quiescent current of just 23µA, which helps to extend battery life in portable applications.
  • Easy Implementation: The IC communicates with the host device via a simple two-wire I2C interface, making it easy to integrate into system designs without the need for complex wiring or additional components.
  • Compact Form Factor: The MAX17043X+T10 is available in a tiny, lead-free, 8-pin TDFN package, measuring just 2mm x 3mm. This minimal footprint allows for integration into the most space-constrained designs.

Benefits:

  • Enhanced User Experience: Accurate SOC readings enable device users to trust the battery level indicators, leading to a more reliable and satisfactory user experience.
  • Design Flexibility: The small size and simple interface provide designers with greater flexibility in where and how they incorporate the fuel gauge into their designs.
  • Reduced Time-to-Market: By eliminating the need for extensive battery characterization, the MAX17043X+T10 allows for a quicker design cycle, enabling faster product development and time-to-market.

Overall, the MAX17043X+T10 from Maxim Integrated is a sophisticated, easy-to-use fuel gauge that streamlines the process of SOC estimation, ensuring that portable devices run efficiently and reliably. Its integration into battery-powered applications not only saves space but also enhances the overall performance and user satisfaction.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess