EN
  • EN
  • DE

JANTX1N4117-1

Part No JANTX1N4117-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 25V 500MW DO35 / Zener Diode 25 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Microchip Technology
Packaging Bulk
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 10 nA @ 19 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-17233,1086-17233-MIL
Standard Package 1
Win Source Part Number 1324475-JANTX1N4117-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N4117-1 CAD Model

Description

Introducing the JANTX1N4117-1 Zener Voltage Regulator Diode from Microchip Technology

The JANTX1N4117-1 is a high-quality Zener voltage regulator diode, expertly designed and manufactured by Microchip Technology. This precision device is engineered to provide reliable voltage regulation, with a nominal Zener voltage of 10 volts and a tolerance of ±5%. It is a vital component for a wide range of electronic circuits requiring stable voltage under varying current conditions.

Constructed with the utmost precision, the JANTX1N4117-1 is part of the JAN (Joint Army/Navy) series, which signifies that it meets the stringent requirements of military specifications. This level of quality assurance makes it an excellent choice for mission-critical applications in the defense and aerospace sectors, where consistent performance and durability are non-negotiable.

The diode features a robust design encased in a DO-35 glass package, which provides excellent thermal performance and resistance to mechanical stress. Its compact form factor ensures that it can be easily integrated into various electronic assemblies without taking up significant space. The leads are made from corrosion-resistant material, ensuring a long operational life and reliability in harsh environments.

With its silicon construction, the JANTX1N4117-1 offers superb stability over a wide temperature range, maintaining its Zener voltage characteristics even under extreme conditions. This makes it an ideal choice for temperature-sensitive applications where precise voltage control is crucial.

Applications for this Zener diode are diverse, ranging from simple voltage clamping and surge protection to more complex uses such as in voltage reference circuits and power management systems. Its ability to handle up to 1.5 watts of power dissipation adds to its versatility, making it suitable for both low-power and more demanding applications.

Overall, the JANTX1N4117-1 from Microchip Technology is a testament to the company's commitment to delivering high-performance, reliable components. Whether used in avionics, satellite systems, or sophisticated communication equipment, this Zener diode stands as a cornerstone for stability and precision in advanced electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7568 $53.7840
12+ $8.8261 $105.9132
18+ $8.5503 $153.9054
25+ $8.2745 $206.8625
32+ $7.9987 $255.9584
42+ $7.1712 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess