EN
  • EN
  • DE

TPS650240RHBRG4

Part No TPS650240RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT FOR LI-ION SYS 32-QF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213413-TPS650240RHBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650240RHBRG4 CAD Model

Description

Product Overview: TPS650240RHBRG4

The TPS650240RHBRG4 is a highly integrated power management IC from Texas Instruments, designed to cater to the needs of multi-channel power supply systems. It is especially suitable for portable electronics that require efficient power management, such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Rails: This IC offers three step-down converters with high efficiency to provide core voltage, memory, and system voltages.
  • Integrated LDOs: Two 200-mA LDO voltage regulators are included for additional peripheral power management.
  • Dynamic Voltage Scaling: The device supports dynamic voltage scaling, allowing for power optimization based on system demands.
  • Power Sequencing: TPS650240RHBRG4 is equipped with power sequencing logic, which is programmable via an I2C-compatible interface, ensuring proper startup and shutdown sequences for various power rails.

Performance and Efficiency

With its high level of integration, the TPS650240RHBRG4 reduces the need for external components, thus saving on board space and cost. Its efficiency is optimized for low-power consumption, making it an ideal choice for battery-powered applications. The step-down converters operate at a 2.25-MHz switching frequency, which allows the use of small inductors and capacitors, further minimizing the solution size.

Design Flexibility

The device's I2C interface provides programmable flexibility, enabling customization of the power management to match specific application requirements. This includes output voltage adjustment, sequencing options, and other operational parameters. Additionally, the TPS650240RHBRG4 features over-temperature and over-current protection, enhancing the reliability and safety of the end application.

Package and Availability

Offered in a compact 32-pin QFN package, the TPS650240RHBRG4 is designed for space-constrained applications. It is available for order and comes in tape and reel packaging, facilitating efficient handling and manufacturing processes.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7676 $51.9084
19+ $5.4025 $102.6475
29+ $5.2200 $151.3800
42+ $4.8550 $203.9100
54+ $4.6725 $252.3150
67+ $4.4899 $300.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess