EN
  • EN
  • DE

SI7884DP-T1

Part No SI7884DP-T1
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case QFN8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756562-SI7884DP-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7884DP-T1 CAD Model

Description

The Vishay SI7884DP-T1 is a P-Channel MOSFET designed for high-efficiency power switching applications. This MOSFET features low on-resistance (RDS(on)) to minimize power losses, ensuring efficient energy conversion. Its optimized design allows for effective heat dissipation, enabling operation in demanding thermal conditions. The SI7884DP-T1 is engineered to deliver reliable and consistent performance across a wide range of applications.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • Solid-state relays

Features

  • Low on-resistance (RDS(on)) for reduced power losses.
  • High drain current capability for handling significant loads.
  • TrenchFET® power MOSFET technology for enhanced efficiency.
  • Logic-level gate drive for direct microcontroller interface.
  • RoHS compliant and halogen-free for environmental compliance.

Benefits

  • Increased energy efficiency, reducing power consumption and heat generation.
  • Improved system reliability due to robust design and low RDS(on).
  • Simplified circuit design with logic-level gate drive.
  • Enhanced thermal performance, allowing for operation in high-temperature environments.
  • Reduced component count and cost with integrated functionality.

Additional Details

The SI7884DP-T1 is typically supplied in a surface-mount power package, enabling efficient heat dissipation and compact board layout. Its low gate charge contributes to fast switching speeds and reduced switching losses. The MOSFET's design is optimized for both hard-switching and soft-switching applications, providing flexibility in circuit design. The datasheet provides comprehensive information on electrical characteristics, thermal resistance, and application guidelines. The device's ability to handle high currents and voltages makes it suitable for various power management and switching applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0965 $58.8335
46+ $2.5408 $116.8768
71+ $2.4613 $174.7523
97+ $2.3820 $231.0540
126+ $2.3025 $290.1150
168+ $2.0644 $346.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,032 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess