The DS1804X-010 is a nonvolatile digital potentiometer that offers a compact and precise solution for adjusting and controlling voltage levels and signal parameters in electronic circuits. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this digital potentiometer is designed for a wide range of applications including calibration, device configuration, and fine-tuning of circuit elements.
Key Features
- Resolution: The DS1804X-010 provides 100-position resolution, allowing for fine adjustments with each step.
- Nonvolatile Memory: It incorporates nonvolatile (NV) EEPROM memory to retain the last position before power-off, ensuring consistent performance across power cycles.
- Wiper Resistance: This digital potentiometer has a nominal resistance of 10kΩ, suitable for a variety of applications.
- Interface: The device can be easily adjusted via a 3-wire serial interface, compatible with most microcontrollers.
- Single-Supply Operation: It operates from a single +5V supply, simplifying the power supply design.
- High Reliability: The DS1804X-010 is designed for high reliability and endurance, with the capability to withstand harsh industrial environments.
Applications
The versatility of the DS1804X-010 makes it ideal for various applications, including:
- Automated product calibration
- Volume control and tone adjustment in audio systems
- Feedback system adjustments
- Adjustable power supplies and voltage dividers
- Consumer electronics configuration
Product Specifications
| Parameter |
Value |
| Part Number |
DS1804X-010 |
| Resistance |
10kΩ |
| Positions |
100 |
| Interface |
3-Wire Serial |
| Supply Voltage |
+5V |
| Package |
Available in various packages |
With its robust feature set, the DS1804X-010 is a smart choice for engineers and designers looking to integrate reliable digital potentiometry into their projects.