EN
  • EN
  • DE

TPS65014RGZT

Part No TPS65014RGZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC POWER/BATTERY MGMT 48-QFN / Power and Battery Management IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 798095-TPS65014RGZT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65014
Introduction Date October 20, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65014RGZT CAD Model

Description

Product Overview: TPS65014RGZT by Texas Instruments

The TPS65014RGZT is a highly integrated power management integrated circuit (IC) designed by Texas Instruments, tailored for portable and handheld applications. This advanced chip is housed in a compact 48-VQFN (RGZ) package, making it a space-saving solution for modern electronic devices.

The TPS65014RGZT combines a single-inductor, multiple-output (SIMO) step-down converter with three additional linear regulators, offering a complete power supply system for processors, memory, and peripherals. The primary SIMO buck converter is capable of supplying up to 1A of continuous output current, and it is designed to operate with a high efficiency across a wide range of loads, which is crucial for extending battery life in portable devices.

This power management IC also features two 200-mA low-dropout (LDO) linear regulators and one 100-mA LDO, providing additional regulated voltages. Each LDO is independently enabled and has its own voltage input, which allows for increased flexibility in system power design. The TPS65014RGZT supports a wide input voltage range from 2.5V to 6V, accommodating various battery technologies and configurations.

Texas Instruments has equipped the TPS65014RGZT with several protective features to ensure reliable operation. These include over-temperature protection, under-voltage lockout, and short-circuit protection. Additionally, the device offers low quiescent current, which is particularly important for battery-powered applications where minimizing standby power consumption is a priority.

The TPS65014RGZT is ideal for a variety of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its high level of integration reduces the number of external components required, which not only saves board space but also simplifies the design and enhances system reliability. With the TPS65014RGZT, Texas Instruments continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1270 $56.8890
15+ $6.6684 $100.0260
24+ $6.4600 $155.0400
32+ $6.2516 $200.0512
42+ $6.0432 $253.8144
56+ $5.4180 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess