EN
  • EN
  • DE

TPS65010RGZRG4

Part No TPS65010RGZRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC POWER/BATTERY MGMT 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 055747-TPS65010RGZRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS65010RGZRG4 CAD Model

Description

The TPS65010RGZRG4 is a highly integrated power management IC designed by Texas Instruments, specifically tailored for portable and handheld applications that require multiple power domains. This versatile chip is an optimal solution for managing and supplying power to various components within a system, such as processors, memory, and peripheral devices.

Key Features:

  • Integrated Power Solution: The TPS65010RGZRG4 combines a single-step-down converter with three additional low-dropout (LDO) regulators, reducing the need for multiple discrete components on the board and saving valuable space.
  • High Efficiency: The step-down converter operates at 2.25 MHz fixed switching frequency, enabling the use of small inductors and capacitors, which contributes to a high-efficiency power conversion and a minimized footprint.
  • Flexible Power Sequencing: The device offers programmable power sequencing options which allow the user to control the power-up and power-down sequence of the integrated regulators, ensuring proper system functionality.
  • USB Friendly: With a built-in USB charge pump, the TPS65010RGZRG4 can supply up to 100 mA of current to a USB peripheral, making it a great choice for USB-powered devices.
  • I2C Compatible: The device features an I2C interface for programming and control, providing flexibility and ease of use in system design and adjustments.
  • Battery Management: It includes a battery management path with power path management, allowing for efficient charging and power distribution between the system and the battery.

Applications:

The TPS65010RGZRG4 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Other Portable Devices Requiring Multiple Power Domains

Overall, the TPS65010RGZRG4 from Texas Instruments is a comprehensive power management solution that offers a high level of integration, efficiency, and flexibility, making it an excellent choice for designers looking to optimize power in compact portable devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6874 $53.4370
12+ $8.7692 $105.2304
18+ $8.4952 $152.9136
25+ $8.2211 $205.5275
32+ $7.9471 $254.3072
43+ $7.1250 $306.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess