The TPS65001RUK, developed by the renowned Texas Instruments, is a highly integrated power management IC designed for portable and battery-powered applications. This compact and efficient solution is tailored to meet the rigorous demands of modern portable electronics, providing a versatile and reliable power management system.
Key Features
- Integrated Power Solution: The TPS65001RUK combines a step-down converter with dual high-efficiency synchronous step-down DC/DC converters, and an LDO, offering a complete power supply in a single package.
- High Efficiency: With its synchronous step-down converters, the device ensures high efficiency across a wide range of load currents, which is crucial for extending battery life in portable devices.
- Flexible Power Sequencing: The TPS65001RUK provides flexible power sequencing options, allowing designers to tailor the power-up sequence to their specific application requirements.
- Small Footprint: The compact QFN package (3.5mm x 3.5mm) is designed to occupy minimal space on the PCB, making it ideal for space-constrained applications.
- Adjustable Output Voltage: The output voltage of the DC/DC converters can be externally set with resistors, providing design flexibility to match the voltage requirements of various loads.
- Protection Features: The device includes over-temperature and over-current protection, enhancing system reliability and safety.
Applications
The TPS65001RUK is suitable for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld GPS Units
- Wireless Communication Devices
- Portable Medical Equipment
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 6V |
| Output Voltage Range (Adjustable) |
1.2V to 3.3V |
| Maximum Output Current |
1A for Step-Down Converters |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
QFN-20 |
For detailed information and data sheets, please visit the Texas Instruments official website or contact your local Texas Instruments sales representative.