EN
  • EN
  • DE

TMS28F512A-12C4FML

Part No TMS28F512A-12C4FML
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 65536 BY 8-BIT FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270984-TMS28F512A-12C4FML
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS28F512A-12C4FML CAD Model

Description

Product Overview: TMS28F512A-12C4FML

The TMS28F512A-12C4FML is a high-performance, 512K (64K x 8) Flash Memory chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This robust memory component is specifically engineered to meet the demanding requirements of automotive, industrial, and consumer applications where reliable, non-volatile memory storage is essential.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 kilobits, organized as 64K bytes of 8 bits each, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an impressive access time of 120 ns, the TMS28F512A-12C4FML provides swift read operations, enabling efficient data retrieval and high-speed performance in critical applications.
  • Programming Voltage: The memory chip operates at a standard programming voltage of 12V, making it compatible with a wide range of existing systems and power supplies.
  • Temperature Range: Designed to withstand harsh environments, it operates within an extended temperature range, ensuring reliability and stability across different operating conditions.
  • Package Type: The TMS28F512A-12C4FML comes in a 40-pin CERDIP package, offering robust physical protection and excellent thermal characteristics for the silicon die inside.

Applications

The versatile nature of the TMS28F512A-12C4FML makes it suitable for a variety of applications. It is commonly used in automotive systems for storing engine control unit (ECU) firmware, calibration data, or as part of an anti-lock braking system (ABS). In industrial settings, it can serve as program memory for microcontrollers in factory automation equipment or robotics. Consumer electronics also benefit from this flash memory, utilizing it in devices such as set-top boxes, smart appliances, and gaming consoles.

Reliability and Quality Assurance

As with all Texas Instruments products, the TMS28F512A-12C4FML is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing and validation to ensure its performance under a variety of conditions. Customers can trust in the durability and long-term reliability of this flash memory chip for their critical storage needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their customer service and sales teams.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4985 $52.4475
85+ $1.2296 $104.5160
130+ $1.1912 $154.8560
175+ $1.1527 $201.7225
225+ $1.1143 $250.7175
305+ $0.9990 $304.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess